Vishay Intertechnology, Inc. RES 510 OHM 1/10W 0.1% 0603 TNPW0603510RBETA

Description
RES 510ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 510ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/10W 0.1% 0603 - TNPW0603510RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/10W 0.1% 0603
TNPW0603510RBETA
RES 510 OHM 1/10W 0.1% 0603 TNPW0603510RBETA
RES 510ohm 1/10W 0.1% 0603

RES 510ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603510RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603510RBETA-ND
Chip Resistor - Surface Mount TNPW0603510RBETA-ND
510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 510 Ohm, 0.1%, 25 Ppm Vishay - 62H0536 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 510 Ohm, 0.1%, 25 Ppm Vishay
62H0536
Tnpw, 0603, 510 Ohm, 0.1%, 25 Ppm Vishay 62H0536
TNPW, 0603, 510 Ohm, 0.1%, 25 ppm

TNPW, 0603, 510 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603510RBETA TNPW0603510RBETA-ND 62H0536
Product Name RES 510 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 510 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 510 ohms 510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details