4.99 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 4.99K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
0603 SIZE, 4.99K OHM, .5% TOL., 25PPM/C THIN FILM CHIP RESISTORS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW06034K99DETA-ND | TNPW06034K99DETA | 24C7577 |
| Product Name | Chip Resistor - Surface Mount | RES 4.99K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA | 0603 Size, 4.99K Ohm, .5% Tol., 25Ppm/c Thin Film Chip Resistors Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |