Vishay Intertechnology, Inc. Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06034K99BHTA

Description
Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW06034K99BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW06034K99BHTA
Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06034K99BHTA
Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K99BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K99BHTA-ND
Chip Resistor - Surface Mount TNPW06034K99BHTA-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06034K99BHTA TNPW06034K99BHTA-ND
Product Name Res Thin Film 0603 4.99K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details