Vishay Precision Group Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K93BEEA

Description
Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06034K93BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06034K93BEEA
Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K93BEEA
Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-4547-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4547-6-ND
Chip Resistor - Surface Mount 541-4547-6-ND
4.93 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.93 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4547-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4547-1-ND
Chip Resistor - Surface Mount 541-4547-1-ND
4.93 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.93 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4547-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4547-2-ND
Chip Resistor - Surface Mount 541-4547-2-ND
4.93 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.93 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06034K93BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06034K93BEEA
Resistors - Chip Resistor - Surface Mount TNPW06034K93BEEA
RES 4.93K OHM 0.1% 0.21W 0603

RES 4.93K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06034K93BEEA 541-4547-6-ND TNPW06034K93BEEA
Product Name Res Thin Film 0603 4.93K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers