Vishay Precision Group RES 4.75K OHM 1/10W 0.1% 0603 TNPW06034K75BEEA

Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W 0.1% 0603 - TNPW06034K75BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W 0.1% 0603
TNPW06034K75BEEA
RES 4.75K OHM 1/10W 0.1% 0603 TNPW06034K75BEEA
RES 4.75Kohm 1/10W 0.1% 0603

RES 4.75Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP4.75KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.75KAATR-ND
Chip Resistor - Surface Mount TNP4.75KAATR-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.75KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.75KAADKR-ND
Chip Resistor - Surface Mount TNP4.75KAADKR-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.75KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.75KAACT-ND
Chip Resistor - Surface Mount TNP4.75KAACT-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06034K75BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06034K75BEEA
Resistors - Chip Resistor - Surface Mount TNPW06034K75BEEA
RES 4.75K OHM 0.1% 0.21W 0603

RES 4.75K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K75BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K75BEEA
Chip Resistor - Surface Mount TNPW06034K75BEEA
RES 4.75K OHM 0.1% 1/10W 0603

RES 4.75K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 4K75, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K75, 0.1%, 0.063W, 0603; Resistance Vishay
05R3768
Res, Thin Film, 4K75, 0.1%, 0.063W, 0603; Resistance Vishay 05R3768
RES, THIN FILM, 4K75, 0.1%, 0.063W, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K75, 0.1%, 0.063W, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 4K75, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K75, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8991
Res, Thin Film, 4K75, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8991
RES, THIN FILM, 4K75, 0.1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K75, 0.1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4K75, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K75, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5655
Res, Aec-Q200, 4K75, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5655
RES, AEC-Q200, 4K75, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K75, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW06034K75BEEA TNP4.75KAATR-ND TNPW06034K75BEEA TNPW06034K75BEEA 05R3768 85AH5655
Product Name RES 4.75K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 4K75, 0.1%, 0.063W, 0603; Resistance Vishay Res, Aec-Q200, 4K75, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 4750 ohms 4750 ohms 4750 ohms 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details