Vishay Precision Group Chip Resistor - Surface Mount TNPW06034K70BEEA

Description
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP4.70KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.70KAADKR-ND
Chip Resistor - Surface Mount TNP4.70KAADKR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.70KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.70KAATR-ND
Chip Resistor - Surface Mount TNP4.70KAATR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.70KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.70KAACT-ND
Chip Resistor - Surface Mount TNP4.70KAACT-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620770P
Surface Mount Resistors 2620770P
Vishay TNPW06034K70BEEA

Vishay TNPW06034K70BEEA

Supplier's Site
Surface Mount Resistors - 2620770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620770
Surface Mount Resistors 2620770
Vishay TNPW06034K70BEEA

Vishay TNPW06034K70BEEA

Supplier's Site
RES 4.70K OHM 1/10W 0.1% 0603 - TNPW06034K70BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/10W 0.1% 0603
TNPW06034K70BEEA
RES 4.70K OHM 1/10W 0.1% 0603 TNPW06034K70BEEA
RES 4.70Kohm 1/10W 0.1% 0603

RES 4.70Kohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 4.7 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay - 83R8990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4.7 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay
83R8990
Resistor, Thin Film, 4.7 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay 83R8990
RESISTOR, THIN FILM, 4.7 KOHM, 100 MW, 0.1%, 0603; No. of Pins:2; Power Rating:100mW; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Resistor Element Material:Thin Film; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THIN FILM, 4.7 KOHM, 100 MW, 0.1%, 0603; No. of Pins:2; Power Rating:100mW; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Resistor Element Material:Thin Film; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K7, 0.1%, 0.1W, 0603; Resistance Vishay - 34P2508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K7, 0.1%, 0.1W, 0603; Resistance Vishay
34P2508
Res, Thin Film, 4K7, 0.1%, 0.1W, 0603; Resistance Vishay 34P2508
RES, THIN FILM, 4K7, 0.1%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, THIN FILM, 4K7, 0.1%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 4.7kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-TNPW06034K70BEEA - Utmel Electronic Limited
Hong Kong, China
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 4.7kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-TNPW06034K70BEEA
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 4.7kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-TNPW06034K70BEEA
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 4.7kΩ 0603 Chip Resistor - Surface Mount ROHS

125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 4.7kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K70BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K70BEEA
Chip Resistor - Surface Mount TNPW06034K70BEEA
RES 4.7K OHM 0.1% 1/10W 0603

RES 4.7K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNP4.70KAADKR-ND 2620770P TNPW06034K70BEEA 83R8990 34P2508 17930-TNPW06034K70BEEA TNPW06034K70BEEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 4.70K OHM 1/10W 0.1% 0603 Resistor, Thin Film, 4.7 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay Res, Thin Film, 4K7, 0.1%, 0.1W, 0603; Resistance Vishay 125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 4.7kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details