Vishay Intertechnology, Inc. Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06034K64FHTA

Description
Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW06034K64FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW06034K64FHTA
Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06034K64FHTA
Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K64FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K64FHTA-ND
Chip Resistor - Surface Mount TNPW06034K64FHTA-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06034K64FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K64FHTA
Chip Resistor - Surface Mount TNPW06034K64FHTA
RES 4.64K OHM 1% 1/10W 0603

RES 4.64K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06034K64FHTA TNPW06034K64FHTA-ND TNPW06034K64FHTA
Product Name Res Thin Film 0603 4.64K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details