Vishay Precision Group Chip Resistor - Surface Mount TNPW06034K64BEEA

Description
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3687-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3687-1-ND
Chip Resistor - Surface Mount 541-3687-1-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3687-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3687-2-ND
Chip Resistor - Surface Mount 541-3687-2-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3687-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3687-6-ND
Chip Resistor - Surface Mount 541-3687-6-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.64K OHM 1/10W 0.1% 0603 - TNPW06034K64BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/10W 0.1% 0603
TNPW06034K64BEEA
RES 4.64K OHM 1/10W 0.1% 0603 TNPW06034K64BEEA
RES 4.64Kohm 1/10W 0.1% 0603

RES 4.64Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 4K64, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K64, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3765
Res, Thin Film, 4K64, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3765
RES, THIN FILM, 4K64, 0.1%, 0.063W, 0603, REEL; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K64, 0.1%, 0.063W, 0603, REEL; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4K64, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K64, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5654
Res, Aec-Q200, 4K64, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5654
RES, AEC-Q200, 4K64, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K64, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3687-1-ND TNPW06034K64BEEA 05R3765 85AH5654
Product Name Chip Resistor - Surface Mount RES 4.64K OHM 1/10W 0.1% 0603 Res, Thin Film, 4K64, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 4K64, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details