Vishay Precision Group RES 4.42K OHM 1/10W 0.1% 0603 TNPW06034K42BEEN

Description
RES 4.42Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.42Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/10W 0.1% 0603 - TNPW06034K42BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/10W 0.1% 0603
TNPW06034K42BEEN
RES 4.42K OHM 1/10W 0.1% 0603 TNPW06034K42BEEN
RES 4.42Kohm 1/10W 0.1% 0603

RES 4.42Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K42BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K42BEEN-ND
Chip Resistor - Surface Mount TNPW06034K42BEEN-ND
4.42 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.42 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,4.42Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 63M9989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.42Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
63M9989
Resistor,metal Alloy,4.42Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 63M9989
Resistor,Metal Alloy,4.42KOhms,75WV ,.1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Metal Alloy,4.42KOhms,75WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K42BEEN TNPW06034K42BEEN-ND 63M9989
Product Name RES 4.42K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,metal Alloy,4.42Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details