Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06034K12BECN

Description
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06034K12BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K12BECN-ND
Chip Resistor - Surface Mount TNPW06034K12BECN-ND
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 4.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06034K12BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06034K12BECN
Res Thin Film 0603 4.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K12BECN
Res Thin Film 0603 4.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K12BECN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K12BECN
Chip Resistor - Surface Mount TNPW06034K12BECN
RES 4.12K OHM 0.1% 1/10W 0603

RES 4.12K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW06034K12BECN-ND TNPW06034K12BECN TNPW06034K12BECN
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 4.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details