RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW06034K02BETA | TNPW06034K02BETA-ND |
| Product Name | RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |