Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW06034K02BEEA

Description
Win Source Part Number: 972433-TNPW06034K02B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW06034K02BEEA-ND, TNP4.02KAATR,TNP4.02 KAADKR,TNPW0603 4K02 0.1% T9 ET1 E3,TNP4.02KAACT Base Product Number: TNPW0603
Request a Quote Datasheet
Description
Win Source Part Number: 972433-TNPW06034K02B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW06034K02BEEA-ND, TNP4.02KAATR,TNP4.02 KAADKR,TNPW0603 4K02 0.1% T9 ET1 E3,TNP4.02KAACT Base Product Number: TNPW0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972433-TNPW06034K02BEEA
Resistors - Chip Resistor - Surface Mount 972433-TNPW06034K02BEEA
Win Source Part Number: 972433-TNPW06034K02B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW06034K02BEEA-ND, TNP4.02KAATR,TNP4.02 KAADKR,TNPW0603 4K02 0.1% T9 ET1 E3,TNP4.02KAACT Base Product Number: TNPW0603

Win Source Part Number: 972433-TNPW06034K02BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.02 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW06034K02BEEA-ND,TNP4.02KAATR,TNP4.02KAADKR,TNPW0603 4K02 0.1% T9 ET1 E3,TNP4.02KAACT
Base Product Number: TNPW0603

Buy Now Datasheet
Surface Mount Resistors - 2620767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620767
Surface Mount Resistors 2620767
Vishay TNPW06034K02BEEA

Vishay TNPW06034K02BEEA

Supplier's Site
Surface Mount Resistors - 2620768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620768
Surface Mount Resistors 2620768
Vishay TNPW06034K02BEEA

Vishay TNPW06034K02BEEA

Supplier's Site
Surface Mount Resistors - 2620768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620768P
Surface Mount Resistors 2620768P
Vishay TNPW06034K02BEEA

Vishay TNPW06034K02BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP4.02KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KAATR-ND
Chip Resistor - Surface Mount TNP4.02KAATR-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KAACT-ND
Chip Resistor - Surface Mount TNP4.02KAACT-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KAADKR-ND
Chip Resistor - Surface Mount TNP4.02KAADKR-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-TNPW06034K02BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-TNPW06034K02BEEA
SMD 75V 100mW Resistor 52-TNPW06034K02BEEA
0603 Thin Film Resistor, 4.02kR, 0.1% Tol, 75V, 100mW, SMD Product overview: TNPW06034K02BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K02BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 4.02kR, 0.1% Tol, 75V, 100mW, SMD Product overview: TNPW06034K02BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K02BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.02K OHM 1/10W 0.1% 0603 - TNPW06034K02BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/10W 0.1% 0603
TNPW06034K02BEEA
RES 4.02K OHM 1/10W 0.1% 0603 TNPW06034K02BEEA
RES 4.02Kohm 1/10W 0.1% 0603

RES 4.02Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K02BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K02BEEA
Chip Resistor - Surface Mount TNPW06034K02BEEA
RES 4.02K OHM 0.1% 1/10W 0603

RES 4.02K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 4K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8988
Res, Thin Film, 4K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8988
RES, THIN FILM, 4K02, 0.1%, 0.1W, 0603, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.1W, 0603, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K02, 0.1%, 0.1W, 0603; Resistance Vishay - 89M0189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.1W, 0603; Resistance Vishay
89M0189
Res, Thin Film, 4K02, 0.1%, 0.1W, 0603; Resistance Vishay 89M0189
RES, THIN FILM, 4K02, 0.1%, 0.1W, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.1W, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 972433-TNPW06034K02BEEA 2620767 TNP4.02KAATR-ND 52-TNPW06034K02BEEA TNPW06034K02BEEA TNPW06034K02BEEA 83R8988
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount SMD 75V 100mW Resistor RES 4.02K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 4K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 4020 ohms 4.02E-6 ohms 4020 ohms 4020 ohms 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 0.2100 watts 10 watts 0.2100 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details