Vishay Intertechnology, Inc. Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060349R9DETA

Description
Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060349R9DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060349R9DETA
Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060349R9DETA
Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060349R9DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060349R9DETA-ND
Chip Resistor - Surface Mount TNPW060349R9DETA-ND
49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 49.9 Ohm, 0.5%, 25 Ppm Vishay - 97H8081 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 49.9 Ohm, 0.5%, 25 Ppm Vishay
97H8081
Tnpw, 0603, 49.9 Ohm, 0.5%, 25 Ppm Vishay 97H8081
TNPW, 0603, 49.9 Ohm, 0.5%, 25 ppm

TNPW, 0603, 49.9 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060349R9DETA TNPW060349R9DETA-ND 97H8081
Product Name Res Thin Film 0603 49.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 49.9 Ohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details