Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603499RFHTA

Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603499RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603499RFHTA-ND
Chip Resistor - Surface Mount TNPW0603499RFHTA-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 499 1% T-2 Rt1 Vishay - 47M1514 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 499 1% T-2 Rt1 Vishay
47M1514
Tnpw-0603 499 1% T-2 Rt1 Vishay 47M1514
TNPW-0603 499 1% T-2 RT1

TNPW-0603 499 1% T-2 RT1

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603499RFHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603499RFHTA
Chip Resistor - Surface Mount TNPW0603499RFHTA
RES 499 OHM 1% 1/10W 0603

RES 499 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603499RFHTA-ND 47M1514 TNPW0603499RFHTA
Product Name Chip Resistor - Surface Mount Tnpw-0603 499 1% T-2 Rt1 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details