Vishay Intertechnology, Inc. Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603499RDETA

Description
Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603499RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603499RDETA
Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603499RDETA
Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603499RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603499RDETA-ND
Chip Resistor - Surface Mount TNPW0603499RDETA-ND
499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
0603 Size, 499 Ohm, .5% Tol., 25Ppm/c Thin Film Chip Resistors Vishay - 24C7575 - Newark, An Avnet Company
Chicago, IL, United States
0603 Size, 499 Ohm, .5% Tol., 25Ppm/c Thin Film Chip Resistors Vishay
24C7575
0603 Size, 499 Ohm, .5% Tol., 25Ppm/c Thin Film Chip Resistors Vishay 24C7575
0603 SIZE, 499 OHM, .5% TOL., 25PPM/C THIN FILM CHIP RESISTORS

0603 SIZE, 499 OHM, .5% TOL., 25PPM/C THIN FILM CHIP RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603499RDETA TNPW0603499RDETA-ND 24C7575
Product Name Res Thin Film 0603 499 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount 0603 Size, 499 Ohm, .5% Tol., 25Ppm/c Thin Film Chip Resistors Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details