Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603499RBHTA

Description
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603499RBHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603499RBHTA-ND
Chip Resistor - Surface Mount TNPW0603499RBHTA-ND
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 499 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW0603499RBHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 499 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW0603499RBHTA
Res Thin Film 0603 499 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW0603499RBHTA
Res Thin Film 0603 499 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 499 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0603499RBHTA-ND TNPW0603499RBHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 499 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details