Vishay Precision Group RES 48.7K OHM 1/10W 0.1% 0603 TNPW060348K7BEEA

Description
RES 48.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 48.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/10W 0.1% 0603 - TNPW060348K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/10W 0.1% 0603
TNPW060348K7BEEA
RES 48.7K OHM 1/10W 0.1% 0603 TNPW060348K7BEEA
RES 48.7Kohm 1/10W 0.1% 0603

RES 48.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3679-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3679-2-ND
Chip Resistor - Surface Mount 541-3679-2-ND
48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3679-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3679-1-ND
Chip Resistor - Surface Mount 541-3679-1-ND
48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3679-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3679-6-ND
Chip Resistor - Surface Mount 541-3679-6-ND
48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 48K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 48K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3808
Res, Thin Film, 48K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3808
RES, THIN FILM, 48K7, 0.1%, 0.063W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 48K7, 0.1%, 0.063W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060348K7BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW060348K7BEEA
Resistors - Chip Resistor - Surface Mount TNPW060348K7BEEA
RES 48.7K OHM 0.1% 0.21W 0603

RES 48.7K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060348K7BEEA 541-3679-2-ND 05R3808 TNPW060348K7BEEA
Product Name RES 48.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 48K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 48700 ohms 48700 ohms 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details