Vishay Intertechnology, Inc. RES 47.0 OHM 1/10W 0.1% 0603 TNPW060347R0BEEA

Description
RES 47.0ohm 1/10W 0.1% 0603
Request a Quote
Description
RES 47.0ohm 1/10W 0.1% 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor has a resistance value of 47 ohms with a tolerance of ±0.1%. It is rated for a power dissipation of 0.063W and is packaged in a 0603 case size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and features superior moisture resistivity and sulfur resistance. The resistor is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor has a resistance value of 47 ohms with a tolerance of ±0.1%. It is rated for a power dissipation of 0.063W and is packaged in a 0603 case size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and features superior moisture resistivity and sulfur resistance. The resistor is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/10W 0.1% 0603 - TNPW060347R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/10W 0.1% 0603
TNPW060347R0BEEA
RES 47.0 OHM 1/10W 0.1% 0603 TNPW060347R0BEEA
RES 47.0ohm 1/10W 0.1% 0603

RES 47.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060347R0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060347R0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060347R0BEEATR-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060347R0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060347R0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060347R0BEEACT-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060347R0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060347R0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060347R0BEEADKR-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 47R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4765
Res, Thin Film, 47R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4765
RES, THIN FILM, 47R, 0.1%, 0.063W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 47R, 0.1%, 0.063W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060347R0BEEA 541-TNPW060347R0BEEATR-ND 05R4765
Product Name RES 47.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 47R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details