Vishay Precision Group RES 47.5K OHM 1/10W 0.1% 0603 TNPW060347K5BEEA

Description
RES 47.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 47.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/10W 0.1% 0603 - TNPW060347K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/10W 0.1% 0603
TNPW060347K5BEEA
RES 47.5K OHM 1/10W 0.1% 0603 TNPW060347K5BEEA
RES 47.5Kohm 1/10W 0.1% 0603

RES 47.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2029-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2029-1-ND
Chip Resistor - Surface Mount 541-2029-1-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2029-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2029-2-ND
Chip Resistor - Surface Mount 541-2029-2-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2029-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2029-6-ND
Chip Resistor - Surface Mount 541-2029-6-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 47K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3804
Res, Thin Film, 47K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3804
RES, THIN FILM, 47K5, 0.1%, 0.063W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 47K5, 0.1%, 0.063W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1093
Res, 47K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1093
RES, 47K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060347K5BEEA 541-2029-1-ND 05R3804
Product Name RES 47.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 47K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 47500 ohms 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details