Vishay Intertechnology, Inc. RES 47.0K OHM 1/10W 0.1% 0603 TNPW060347K0BEEN

Description
RES 47.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 47.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/10W 0.1% 0603 - TNPW060347K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/10W 0.1% 0603
TNPW060347K0BEEN
RES 47.0K OHM 1/10W 0.1% 0603 TNPW060347K0BEEN
RES 47.0Kohm 1/10W 0.1% 0603

RES 47.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060347K0BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060347K0BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060347K0BEENCT-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060347K0BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060347K0BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060347K0BEENDKR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060347K0BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060347K0BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060347K0BEENTR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060347K0BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060347K0BEEN
Resistors - Chip Resistor - Surface Mount TNPW060347K0BEEN
RES 47K OHM 0.1% 0.21W 0603

RES 47K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060347K0BEEN 541-TNPW060347K0BEENCT-ND TNPW060347K0BEEN
Product Name RES 47.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details