Vishay Precision Group RES 470 OHM 1/10W 0.1% 0603 TNPW0603470RBEEA

Description
RES 470ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 470ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/10W 0.1% 0603 - TNPW0603470RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W 0.1% 0603
TNPW0603470RBEEA
RES 470 OHM 1/10W 0.1% 0603 TNPW0603470RBEEA
RES 470ohm 1/10W 0.1% 0603

RES 470ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2026-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2026-2-ND
Chip Resistor - Surface Mount 541-2026-2-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2026-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2026-6-ND
Chip Resistor - Surface Mount 541-2026-6-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2026-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2026-1-ND
Chip Resistor - Surface Mount 541-2026-1-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 470R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 470R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4769
Res, Thin Film, 470R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4769
RES, THIN FILM, 470R, 0.1%, 0.063W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 470R, 0.1%, 0.063W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5659
Res, Aec-Q200, 470R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5659
RES, AEC-Q200, 470R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 470R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603470RBEEA 541-2026-2-ND 05R4769 85AH5659
Product Name RES 470 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 470R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 470R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details