Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603464RDETA

Description
464 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
464 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603464RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603464RDETA-ND
Chip Resistor - Surface Mount TNPW0603464RDETA-ND
464 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

464 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 464 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603464RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 464 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603464RDETA
Res Thin Film 0603 464 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603464RDETA
Res Thin Film 0603 464 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 464 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 464 Ohm, 0.5%, 25 Ppm Vishay - 65C6432 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 464 Ohm, 0.5%, 25 Ppm Vishay
65C6432
Tnpw, 0603, 464 Ohm, 0.5%, 25 Ppm Vishay 65C6432
TNPW, 0603, 464 Ohm, 0.5%, 25 ppm

TNPW, 0603, 464 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603464RDETA-ND TNPW0603464RDETA 65C6432
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 464 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 464 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details