Vishay Intertechnology, Inc. RES 45.3 OHM 1/10W 0.1% 0603 TNPW060345R3BEEA

Description
RES 45.3ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 45.3ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/10W 0.1% 0603 - TNPW060345R3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/10W 0.1% 0603
TNPW060345R3BEEA
RES 45.3 OHM 1/10W 0.1% 0603 TNPW060345R3BEEA
RES 45.3ohm 1/10W 0.1% 0603

RES 45.3ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060345R3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060345R3BEEA-ND
Chip Resistor - Surface Mount TNPW060345R3BEEA-ND
45.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060345R3BEEA TNPW060345R3BEEA-ND
Product Name RES 45.3 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers