Vishay Precision Group Chip Resistor - Surface Mount TNPW060345K9BEEA

Description
45.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
45.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060345K9BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060345K9BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060345K9BEEATR-ND
45.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060345K9BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060345K9BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060345K9BEEADKR-ND
RES 45.9K OHM 0.1% 0.21W 0603

RES 45.9K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060345K9BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060345K9BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060345K9BEEACT-ND
RES 45.9K OHM 0.1% 0.21W 0603

RES 45.9K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060345K9BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060345K9BEEA
Chip Resistor - Surface Mount TNPW060345K9BEEA
RES 45.9K OHM 0.1% 1/8W 0603

RES 45.9K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-TNPW060345K9BEEATR-ND TNPW060345K9BEEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers