Vishay Intertechnology, Inc. Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060344K2BECN

Description
Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060344K2BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060344K2BECN
Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060344K2BECN
Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060344K2BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060344K2BECN-ND
Chip Resistor - Surface Mount TNPW060344K2BECN-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 44.2K 0.1% T-9 R52 Vishay - 85M2399 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 44.2K 0.1% T-9 R52 Vishay
85M2399
Tnpw-0603 44.2K 0.1% T-9 R52 Vishay 85M2399
TNPW-0603 44.2K 0.1% T-9 R52

TNPW-0603 44.2K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060344K2BECN TNPW060344K2BECN-ND 85M2399
Product Name Res Thin Film 0603 44.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 44.2K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details