Vishay Intertechnology, Inc. Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603442RDETA

Description
Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603442RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603442RDETA
Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603442RDETA
Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603442RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603442RDETA-ND
Chip Resistor - Surface Mount TNPW0603442RDETA-ND
442 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

442 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip Resistors, Tnpw-0603 Vishay - 13J3726 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistors, Tnpw-0603 Vishay
13J3726
Thin Film Chip Resistors, Tnpw-0603 Vishay 13J3726
THIN FILM CHIP RESISTORS, TNPW-0603 :90/10G 442 .5% T-9 RT1

THIN FILM CHIP RESISTORS, TNPW-0603 :90/10G 442 .5% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603442RDETA TNPW0603442RDETA-ND 13J3726
Product Name Res Thin Film 0603 442 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Thin Film Chip Resistors, Tnpw-0603 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details