Vishay Intertechnology, Inc. Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060343K2BECN

Description
Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060343K2BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060343K2BECN
Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060343K2BECN
Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060343K2BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060343K2BECN-ND
Chip Resistor - Surface Mount TNPW060343K2BECN-ND
43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060343K2BECN TNPW060343K2BECN-ND
Product Name Res Thin Film 0603 43.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details