Vishay Precision Group Chip Resistor - Surface Mount TNPW060342K2BEEA

Description
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3674-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3674-2-ND
Chip Resistor - Surface Mount 541-3674-2-ND
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3674-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3674-1-ND
Chip Resistor - Surface Mount 541-3674-1-ND
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3674-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3674-6-ND
Chip Resistor - Surface Mount 541-3674-6-ND
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 42.2K OHM 1/10W 0.1% 0603 - TNPW060342K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/10W 0.1% 0603
TNPW060342K2BEEA
RES 42.2K OHM 1/10W 0.1% 0603 TNPW060342K2BEEA
RES 42.2Kohm 1/10W 0.1% 0603

RES 42.2Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620756P
Surface Mount Resistors 2620756P
Vishay TNPW060342K2BEEA

Vishay TNPW060342K2BEEA

Supplier's Site
Surface Mount Resistors - 2620755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620755
Surface Mount Resistors 2620755
Vishay TNPW060342K2BEEA

Vishay TNPW060342K2BEEA

Supplier's Site
Surface Mount Resistors - 2620756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620756
Surface Mount Resistors 2620756
Vishay TNPW060342K2BEEA

Vishay TNPW060342K2BEEA

Supplier's Site
Res, Thin Film, 42K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 42K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3784
Res, Thin Film, 42K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3784
RES, THIN FILM, 42K2, 0.1%, 0.063W, 0603, REEL; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 42K2, 0.1%, 0.063W, 0603, REEL; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060342K2BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW060342K2BEEA
Resistors - Chip Resistor - Surface Mount TNPW060342K2BEEA
RES 42.2K OHM 0.1% 0.21W 0603

RES 42.2K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3674-2-ND TNPW060342K2BEEA 2620756P 05R3784 TNPW060342K2BEEA
Product Name Chip Resistor - Surface Mount RES 42.2K OHM 1/10W 0.1% 0603 Surface Mount Resistors Res, Thin Film, 42K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details