Vishay Intertechnology, Inc. RES 412 OHM 1/10W 0.1% 0603 TNPW0603412RBETA

Description
RES 412ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 412ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/10W 0.1% 0603 - TNPW0603412RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/10W 0.1% 0603
TNPW0603412RBETA
RES 412 OHM 1/10W 0.1% 0603 TNPW0603412RBETA
RES 412ohm 1/10W 0.1% 0603

RES 412ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603412RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603412RBETA-ND
Chip Resistor - Surface Mount TNPW0603412RBETA-ND
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 412 0.1% T-9 Rt1 Rohs Compliant Vishay - 24K0442 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 412 0.1% T-9 Rt1 Rohs Compliant Vishay
24K0442
Tnpw-0603 412 0.1% T-9 Rt1 Rohs Compliant Vishay 24K0442
TNPW-0603 412 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 412 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603412RBETA TNPW0603412RBETA-ND 24K0442
Product Name RES 412 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 412 0.1% T-9 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details