Vishay Intertechnology, Inc. RES 412 OHM 1/10W 0.1% 0603 TNPW0603412RBEEA

Description
RES 412ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 412ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/10W 0.1% 0603 - TNPW0603412RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/10W 0.1% 0603
TNPW0603412RBEEA
RES 412 OHM 1/10W 0.1% 0603 TNPW0603412RBEEA
RES 412ohm 1/10W 0.1% 0603

RES 412ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4546-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4546-2-ND
Chip Resistor - Surface Mount 541-4546-2-ND
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4546-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4546-6-ND
Chip Resistor - Surface Mount 541-4546-6-ND
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4546-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4546-1-ND
Chip Resistor - Surface Mount 541-4546-1-ND
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 412R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 412R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4725
Res, Thin Film, 412R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4725
RES, THIN FILM, 412R, 0.1%, 0.063W, 0603, REEL; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 412R, 0.1%, 0.063W, 0603, REEL; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603412RBEEA 541-4546-2-ND 05R4725
Product Name RES 412 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 412R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details