Vishay Precision Group RES 3.83K OHM 1/10W 0.1% 0603 TNPW06033K83BEEA

Description
RES 3.83Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.83Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/10W 0.1% 0603 - TNPW06033K83BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/10W 0.1% 0603
TNPW06033K83BEEA
RES 3.83K OHM 1/10W 0.1% 0603 TNPW06033K83BEEA
RES 3.83Kohm 1/10W 0.1% 0603

RES 3.83Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06033K83BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K83BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06033K83BEEATR-ND
3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K83BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K83BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06033K83BEEADKR-ND
3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K83BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K83BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06033K83BEEACT-ND
3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 3K83, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K83, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3682
Res, Thin Film, 3K83, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3682
RES, THIN FILM, 3K83, 0.1%, 0.063W, 0603, REEL; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K83, 0.1%, 0.063W, 0603, REEL; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K83BEEA 541-TNPW06033K83BEEATR-ND 05R3682
Product Name RES 3.83K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 3K83, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3830 ohms 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details