Vishay Intertechnology, Inc. Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K61BETA

Description
Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06033K61BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06033K61BETA
Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K61BETA
Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K61BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K61BETA-ND
Chip Resistor - Surface Mount TNPW06033K61BETA-ND
3.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistors Tnpw-0603 3.61K .1% T-9 Rt1 Vishay - 33K3631 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Tnpw-0603 3.61K .1% T-9 Rt1 Vishay
33K3631
Resistors Tnpw-0603 3.61K .1% T-9 Rt1 Vishay 33K3631
RESISTORS TNPW-0603 3.61K .1% T-9 RT1

RESISTORS TNPW-0603 3.61K .1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K61BETA TNPW06033K61BETA-ND 33K3631
Product Name Res Thin Film 0603 3.61K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors Tnpw-0603 3.61K .1% T-9 Rt1 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details