Vishay Precision Group Surface Mount Resistors TNPW06033K30BEEA

Description
Vishay TNPW06033K30BEEA Resistor
Request a Quote Datasheet
Description
Vishay TNPW06033K30BEEA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667680
Surface Mount Resistors 667680
Vishay TNPW06033K30BEEA Resistor

Vishay TNPW06033K30BEEA Resistor

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06033K30BEEA
937178-TNPW06033K30BEEA
Chip Resistor - Surface Mount - TNPW06033K30BEEA 937178-TNPW06033K30BEEA
Manufacturer: Vishay Win Source Part Number: 937178-TNPW06033K30B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW06033K30BEEA-ND, 541-2022-2, 541-2022-1, TNPW0603 3K3 0.1% T9 ET1 E3, 541-2022-6

Manufacturer: Vishay
Win Source Part Number: 937178-TNPW06033K30BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW06033K30BEEA-ND, 541-2022-2, 541-2022-1, TNPW0603 3K3 0.1% T9 ET1 E3, 541-2022-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2022-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2022-1-ND
Chip Resistor - Surface Mount 541-2022-1-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2022-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2022-2-ND
Chip Resistor - Surface Mount 541-2022-2-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2022-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2022-6-ND
Chip Resistor - Surface Mount 541-2022-6-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 3.30K OHM 1/10W 0.1% 0603 - TNPW06033K30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/10W 0.1% 0603
TNPW06033K30BEEA
RES 3.30K OHM 1/10W 0.1% 0603 TNPW06033K30BEEA
RES 3.30Kohm 1/10W 0.1% 0603

RES 3.30Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW Resistor - 52-TNPW06033K30BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06033K30BEEA
SMD 125mW Resistor 52-TNPW06033K30BEEA
3.3kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06033K30BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K30BEEA can be used for catalog matching and distributor lookup.

3.3kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06033K30BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K30BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06033K30BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06033K30BEEA
Resistors - Chip Resistor - Surface Mount TNPW06033K30BEEA
RES 3.3K OHM 0.1% 0.21W 0603

RES 3.3K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 3K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3656
Res, Thin Film, 3K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3656
RES, THIN FILM, 3K3, 0.1%, 0.063W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K3, 0.1%, 0.063W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1083
Res, 3K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1083
RES, 3K3, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06033K30BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K30BEEA
Chip Resistor - Surface Mount TNPW06033K30BEEA
RES 3.3K OHM 0.1% 1/10W 0603

RES 3.3K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 667680 937178-TNPW06033K30BEEA 541-2022-1-ND TNPW06033K30BEEA 52-TNPW06033K30BEEA TNPW06033K30BEEA 05R3656 TNPW06033K30BEEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - TNPW06033K30BEEA Chip Resistor - Surface Mount RES 3.30K OHM 1/10W 0.1% 0603 SMD 125mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thin Film, 3K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1050 watts 0.2100 watts 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers