Vishay Precision Group Chip Resistor - Surface Mount TNPW06033K20BEEA

Description
TNPW0603 3K2 0.1% T-9 ET1 E3
Request a Quote Datasheet
Description
TNPW0603 3K2 0.1% T-9 ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06033K20BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K20BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06033K20BEEATR-ND
TNPW0603 3K2 0.1% T-9 ET1 E3

TNPW0603 3K2 0.1% T-9 ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K20BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K20BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06033K20BEEADKR-ND
TNPW0603 3K2 0.1% T-9 ET1 E3

TNPW0603 3K2 0.1% T-9 ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K20BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K20BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06033K20BEEACT-ND
TNPW0603 3K2 0.1% T-9 ET1 E3

TNPW0603 3K2 0.1% T-9 ET1 E3

Buy Now Datasheet
Resistor, Thin Film, 3.2Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R3650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.2Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R3650
Resistor, Thin Film, 3.2Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R3650
RESISTOR, THIN FILM, 3.2KOHM, 100mW, 0.1%, FULL REEL; Resistance:3.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.2KOHM, 100mW, 0.1%, FULL REEL; Resistance:3.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW06033K20BEEATR-ND 05R3650
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 3.2Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details