Vishay Intertechnology, Inc. RES 3.09K OHM 1/10W 0.1% 0603 TNPW06033K09BETA

Description
RES 3.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/10W 0.1% 0603 - TNPW06033K09BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/10W 0.1% 0603
TNPW06033K09BETA
RES 3.09K OHM 1/10W 0.1% 0603 TNPW06033K09BETA
RES 3.09Kohm 1/10W 0.1% 0603

RES 3.09Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K09BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K09BETA-ND
Chip Resistor - Surface Mount TNPW06033K09BETA-ND
3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06033K09BETA TNPW06033K09BETA-ND
Product Name RES 3.09K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details