Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K01BECN

Description
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06033K01BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K01BECN-ND
Chip Resistor - Surface Mount TNPW06033K01BECN-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 3.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06033K01BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 3.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06033K01BECN
Res Thin Film 0603 3.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K01BECN
Res Thin Film 0603 3.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 3.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW06033K01BECN-ND TNPW06033K01BECN
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 3.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details