Thin Film Chip ResistorSeries:TNPW;
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW06033K00DETA | TNPW06033K00DETA-ND |
| Product Name | Thin Film Chip ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance: 0.5%; Power Rating:0.1... | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | 0603; 0603 |