Vishay Intertechnology, Inc. THIN FILM,0603,3K,.1%,25PPM,T/R,HAZMAT TNPW06033K00BEEN

Description
THIN FILM,0603,3K,.1%,25P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,3K,.1%,25P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,3K,.1%,25PPM,T/R,HAZMAT - TNPW06033K00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,3K,.1%,25PPM,T/R,HAZMAT
TNPW06033K00BEEN
THIN FILM,0603,3K,.1%,25PPM,T/R,HAZMAT TNPW06033K00BEEN
THIN FILM,0603,3K,.1%,25P PM,T/R,HAZMAT

THIN FILM,0603,3K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06033K00BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K00BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06033K00BEENCT-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K00BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K00BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06033K00BEENDKR-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K00BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K00BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06033K00BEENTR-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06033K00BEEN 541-TNPW06033K00BEENCT-ND
Product Name THIN FILM,0603,3K,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers