Vishay Intertechnology, Inc. Vishay/DaleRES 39.0K OHM 1/10W 0.1% 0603 TNPW060339K0BETA

Description
Vishay/DaleRES 39.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 39.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 39.0K OHM 1/10W 0.1% 0603 - TNPW060339K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 39.0K OHM 1/10W 0.1% 0603
TNPW060339K0BETA
Vishay/DaleRES 39.0K OHM 1/10W 0.1% 0603 TNPW060339K0BETA
Vishay/DaleRES 39.0Kohm 1/10W 0.1% 0603

Vishay/DaleRES 39.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060339K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060339K0BETA-ND
Chip Resistor - Surface Mount TNPW060339K0BETA-ND
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 39K 0.1% T-9 Rt1 Vishay - 48K7441 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 39K 0.1% T-9 Rt1 Vishay
48K7441
Tnpw-0603 39K 0.1% T-9 Rt1 Vishay 48K7441
TNPW-0603 39K 0.1% T-9 RT1

TNPW-0603 39K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060339K0BETA TNPW060339K0BETA-ND 48K7441
Product Name Vishay/DaleRES 39.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 39K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers