Vishay Intertechnology, Inc. SMD 10W Resistor TNPW060339K0BEEA

Description
39kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060339K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060339K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060339K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060339K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW060339K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW060339K0BEEA
SMD 10W Resistor 52-TNPW060339K0BEEA
39kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060339K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060339K0BEEA can be used for catalog matching and distributor lookup.

39kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060339K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060339K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3664-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3664-2-ND
Chip Resistor - Surface Mount 541-3664-2-ND
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3664-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3664-6-ND
Chip Resistor - Surface Mount 541-3664-6-ND
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3664-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3664-1-ND
Chip Resistor - Surface Mount 541-3664-1-ND
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060339K0BEEA
900523-TNPW060339K0BEEA
Chip Resistor - Surface Mount - TNPW060339K0BEEA 900523-TNPW060339K0BEEA
Manufacturer: Vishay Win Source Part Number: 900523-TNPW060339K0B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3664-6, 541-3664-1, 541-3664-2, TNPW060339K0BEEA-ND, TNPW0603 39K 0.1% T9 ET1 E3

Manufacturer: Vishay
Win Source Part Number: 900523-TNPW060339K0BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3664-6, 541-3664-1, 541-3664-2, TNPW060339K0BEEA-ND, TNPW0603 39K 0.1% T9 ET1 E3

Buy Now Datasheet
RES 39.0K OHM 1/10W 0.1% 0603 - TNPW060339K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/10W 0.1% 0603
TNPW060339K0BEEA
RES 39.0K OHM 1/10W 0.1% 0603 TNPW060339K0BEEA
RES 39.0Kohm 1/10W 0.1% 0603

RES 39.0Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 39K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 39K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3736
Res, Thin Film, 39K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3736
RES, THIN FILM, 39K, 0.1%, 0.063W, 0603, REEL; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 39K, 0.1%, 0.063W, 0603, REEL; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9434
Res, 39K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9434
RES, 39K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 39K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW060339K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060339K0BEEA
Chip Resistor - Surface Mount TNPW060339K0BEEA
RES 39K OHM 0.1% 1/10W 0603

RES 39K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPW060339K0BEEA 541-3664-2-ND 900523-TNPW060339K0BEEA TNPW060339K0BEEA 05R3736 33AK9434 TNPW060339K0BEEA
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW060339K0BEEA RES 39.0K OHM 1/10W 0.1% 0603 Res, Thin Film, 39K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 39K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 39000 ohms 39000 ohms 39000 ohms 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details