Vishay Precision Group RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS TNPW0603383RBEEA

Description
RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS - TNPW0603383RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
TNPW0603383RBEEA
RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS TNPW0603383RBEEA
RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - 541-3662-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3662-6-ND
Chip Resistor - Surface Mount 541-3662-6-ND
383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3662-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3662-2-ND
Chip Resistor - Surface Mount 541-3662-2-ND
383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3662-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3662-1-ND
Chip Resistor - Surface Mount 541-3662-1-ND
383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 383R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 383R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4681
Res, Thin Film, 383R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4681
RES, THIN FILM, 383R, 0.1%, 0.063W, 0603, REEL; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 383R, 0.1%, 0.063W, 0603, REEL; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603383RBEEA 541-3662-6-ND 05R4681
Product Name RES 383-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS Chip Resistor - Surface Mount Res, Thin Film, 383R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.2100 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details