Res Thin Film 0603 36.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
36.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
TNPW, 0603, 36.5 Ohm, 0.5%, 50 ppm RoHS Compliant: No
RES 36.5 OHM 0.5% 1/10W 0603
RES 36.5 OHM 0.5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060336R5DHTA | TNPW060336R5DHTA-ND | 65C6385 | TNPW060336R5DHTA | TNPW060336R5DHTA |
| Product Name | Res Thin Film 0603 36.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Tnpw, 0603, 36.5 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 10 watts | 0.1000 watts | 10 watts | 0.1000 watts |