Vishay Intertechnology, Inc. RES 36.5K OHM 1/10W 0.1% 0603 TNPW060336K5BETA

Description
RES 36.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 36.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/10W 0.1% 0603 - TNPW060336K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/10W 0.1% 0603
TNPW060336K5BETA
RES 36.5K OHM 1/10W 0.1% 0603 TNPW060336K5BETA
RES 36.5Kohm 1/10W 0.1% 0603

RES 36.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060336K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060336K5BETA-ND
Chip Resistor - Surface Mount TNPW060336K5BETA-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060336K5BETA TNPW060336K5BETA-ND
Product Name RES 36.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details