Vishay Intertechnology, Inc. Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060335K2BECN

Description
Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060335K2BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060335K2BECN
Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060335K2BECN
Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060335K2BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060335K2BECN-ND
Chip Resistor - Surface Mount TNPW060335K2BECN-ND
35.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

35.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 35.2K 0.1% T-9 R52 Vishay - 77M8248 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 35.2K 0.1% T-9 R52 Vishay
77M8248
Tnpw-0603 35.2K 0.1% T-9 R52 Vishay 77M8248
TNPW-0603 35.2K 0.1% T-9 R52

TNPW-0603 35.2K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060335K2BECN TNPW060335K2BECN-ND 77M8248
Product Name Res Thin Film 0603 35.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 35.2K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details