Res Thin Film 0603 33.2 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
33.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 33.2 OHM 0.5% 1/10W 0603
RES 33.2 OHM 0.5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060333R2DHTA | TNPW060333R2DHTA-ND | TNPW060333R2DHTA | TNPW060333R2DHTA |
| Product Name | Res Thin Film 0603 33.2 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 10 watts | 0.1000 watts | 10 watts | 0.1000 watts |