Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060333R0BEEA

Description
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3657-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3657-2-ND
Chip Resistor - Surface Mount 541-3657-2-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3657-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3657-6-ND
Chip Resistor - Surface Mount 541-3657-6-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3657-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3657-1-ND
Chip Resistor - Surface Mount 541-3657-1-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 33.0 OHM 1/10W 0.1% 0603 - TNPW060333R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/10W 0.1% 0603
TNPW060333R0BEEA
RES 33.0 OHM 1/10W 0.1% 0603 TNPW060333R0BEEA
RES 33.0ohm 1/10W 0.1% 0603

RES 33.0ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 607672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607672
Surface Mount Resistors 607672
Vishay TNPW060333R0BEEA

Vishay TNPW060333R0BEEA

Supplier's Site
Res, Aec-Q200, 33R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5652
Res, Aec-Q200, 33R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5652
RES, AEC-Q200, 33R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 33R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060333R0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060333R0BEEA
Resistors - Chip Resistor - Surface Mount TNPW060333R0BEEA
RES 33 OHM 0.1% 0.21W 0603

RES 33 OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3657-2-ND TNPW060333R0BEEA 607672 85AH5652 TNPW060333R0BEEA
Product Name Chip Resistor - Surface Mount RES 33.0 OHM 1/10W 0.1% 0603 Surface Mount Resistors Res, Aec-Q200, 33R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details