Vishay Precision Group RES 33.0K OHM 1/10W 0.1% 0603 TNPW060333K0BEEA

Description
RES 33.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 33.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1/10W 0.1% 0603 - TNPW060333K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/10W 0.1% 0603
TNPW060333K0BEEA
RES 33.0K OHM 1/10W 0.1% 0603 TNPW060333K0BEEA
RES 33.0Kohm 1/10W 0.1% 0603

RES 33.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3184-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3184-2-ND
Chip Resistor - Surface Mount 541-3184-2-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3184-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3184-6-ND
Chip Resistor - Surface Mount 541-3184-6-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3184-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3184-1-ND
Chip Resistor - Surface Mount 541-3184-1-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060333K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060333K0BEEA
Chip Resistor - Surface Mount TNPW060333K0BEEA
RES 33K OHM 0.1% 1/10W 0603

RES 33K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 33K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3707
Res, Thin Film, 33K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3707
RES, THIN FILM, 33K, 0.1%, 0.063W, 0603, REEL; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 33K, 0.1%, 0.063W, 0603, REEL; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 33K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5650
Res, Aec-Q200, 33K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5650
RES, AEC-Q200, 33K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 33K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW060333K0BEEA 541-3184-2-ND TNPW060333K0BEEA 05R3707 85AH5650
Product Name RES 33.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 33K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 33K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details