332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 332 OHM 1% 1/10W 0603
RES 332 OHM 1% 1/10W 0603
RESISTORS TNPW-0603 332 1% T-2 RT1
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | TNPW0603332RFHTA-ND | TNPW0603332RFHTA | TNPW0603332RFHTA | 26K2862 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors Tnpw-0603 332 1% T-2 Rt1 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | |
| Resistance Range | 332 ohms | 332 ohms | 332 ohms |