Vishay Intertechnology, Inc. RES 31.6 OHM 1/10W 0.1% 0603 TNPW060331R6BEEN

Description
RES 31.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 31.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/10W 0.1% 0603 - TNPW060331R6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/10W 0.1% 0603
TNPW060331R6BEEN
RES 31.6 OHM 1/10W 0.1% 0603 TNPW060331R6BEEN
RES 31.6ohm 1/10W 0.1% 0603

RES 31.6ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060331R6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060331R6BEEN-ND
Chip Resistor - Surface Mount TNPW060331R6BEEN-ND
31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060331R6BEEN TNPW060331R6BEEN-ND
Product Name RES 31.6 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers