Vishay Intertechnology, Inc. RES 31.6 OHM 1/10W 0.1% 0603 TNPW060331R6BEEA

Description
RES 31.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 31.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/10W 0.1% 0603 - TNPW060331R6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/10W 0.1% 0603
TNPW060331R6BEEA
RES 31.6 OHM 1/10W 0.1% 0603 TNPW060331R6BEEA
RES 31.6ohm 1/10W 0.1% 0603

RES 31.6ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060331R6BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060331R6BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060331R6BEEADKR-ND
RES 31.6 OHM 0.1% 0.21W 0603

RES 31.6 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060331R6BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060331R6BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060331R6BEEACT-ND
RES 31.6 OHM 0.1% 0.21W 0603

RES 31.6 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060331R6BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060331R6BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060331R6BEEATR-ND
31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060331R6BEEA 541-TNPW060331R6BEEADKR-ND
Product Name RES 31.6 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers